POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer Bar; Knob Diameter:22.86mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Polycarbonate Matte Gray Color Knob
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 98B9805 | 70206850 |
| Product Name | Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) | Knob; Polycarbonate; Skirted Pointer; Matte Black; 1/4 in. Round; 0.640 in. |
| Knob Type | Bar | Instrument / Control Knob |