Electronic Hardware Corporation Military Series Knob; Shaft Type Ehc (Electronic Hardware) MS91528-2L4B

Description
MILITARY SERIES KNOB; Shaft Type:D Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Anti-Parallax Bar with Dial; Knob Diameter:22.86mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MILITARY SERIES KNOB; Shaft Type:D Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Anti-Parallax Bar with Dial; Knob Diameter:22.86mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military Series Knob; Shaft Type Ehc (Electronic Hardware) - 39C9699 - Newark, An Avnet Company
Chicago, IL, United States
Military Series Knob; Shaft Type Ehc (Electronic Hardware)
39C9699
Military Series Knob; Shaft Type Ehc (Electronic Hardware) 39C9699
MILITARY SERIES KNOB; Shaft Type:D Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Anti-Parallax Bar with Dial; Knob Diameter:22.86mm; Product Range:- RoHS Compliant: Yes

MILITARY SERIES KNOB; Shaft Type:D Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Anti-Parallax Bar with Dial; Knob Diameter:22.86mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 39C9699
Product Name Military Series Knob; Shaft Type Ehc (Electronic Hardware)
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Yellow Acetal, 1/4 Tee Knobs For Thumb Screw - A 9M41-Y8398924 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knob
Material Description Yellow Acetal
Screw Thread Specifications 1/4
View Details
Switch Knobs - 3-1437621-0 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.5000 inches (12.7 mm)
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Thermoplastic Push/Pull Knobs - 32228 - Jergens, Inc.
Specs
Knob Type Push/Pull
Colors / Finishes Available Matte
Knob Material Plastic
View Details