Electronic Hardware Corporation Knob; Polycarbonate; Skirted Pointer; Matte Black; 1/4 in. Round; 0.640 in. MS91528-2K2B

Description
Polycarbonate Matte Gray Color Knob All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges
Datasheet
Description
Polycarbonate Matte Gray Color Knob All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob; Polycarbonate; Skirted Pointer; Matte Black; 1/4 in. Round; 0.640 in. - 70206852 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Polycarbonate; Skirted Pointer; Matte Black; 1/4 in. Round; 0.640 in.
70206852
Knob; Polycarbonate; Skirted Pointer; Matte Black; 1/4 in. Round; 0.640 in. 70206852
Polycarbonate Matte Gray Color Knob All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges

Polycarbonate Matte Gray Color Knob
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Electronic hardware corporation’s products have been used on military programs and we are still the major supplier to the military. The acquisition of raytheon knob product line and the JAN hardware company makes electronic hardware corporation the larges

Supplier's Site
Round Pointer Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 98B9803 - Newark, An Avnet Company
Chicago, IL, United States
Round Pointer Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
98B9803
Round Pointer Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 98B9803
ROUND POINTER SKIRTED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer Skirted; Knob Diameter:22.86mm; Product Range:-; Body Material:Plastic RoHS Compliant: Yes

ROUND POINTER SKIRTED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer Skirted; Knob Diameter:22.86mm; Product Range:-; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 70206852 98B9803
Product Name Knob; Polycarbonate; Skirted Pointer; Matte Black; 1/4 in. Round; 0.640 in. Round Pointer Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Clamping Knobs - 7027784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Black
Material Description Polyamide 6
View Details
Knobs, 23.8Mm; Shaft Type Alcoswitch Te Connectivity - 20F951 - Newark, An Avnet Company
Specs
Knob Material Metal
Material Description Aluminium
View Details
1.5
Specs
Diameter / Width 1.5 inches (38.1 mm)
View Details