ROUND SKIRTED KNOB WITH DOT IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:PC (Polycarbonate); Knob / Dial Style:Round Skirted with Indicator Dot; Knob Diameter:22.86mm; Product Range:-; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 88F1283 |
| Product Name | Round Skirted Knob With Dot Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Material Description | PC (Polycarbonate) |