ROUND SKIRTED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted; Knob Diameter:22.86mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 98B9802 |
| Product Name | Round Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Material Description | Plastic |