Electronic Hardware Corporation Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) MS91528-1P2S

Description
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer Bar; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet
Description
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer Bar; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 98B9801 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
98B9801
Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 98B9801
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer Bar; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer Bar; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 98B9801
Product Name Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
Knob Type Bar
Unlock Full Specs
to access all available technical data

Similar Products

Single Pointer Control Knob - 8569 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Gray Acetal, 1/4 L Knobs For Thumb Screw - A 9M41-G8398951 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; L Knob
Material Description Gray Acetal
Screw Thread Specifications 1/4
View Details
Lift Knob - PKN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Push/Pull
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
View Details