Electronic Hardware Corporation Round Pointer Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) MS91528-1K1S

Description
ROUND POINTER SKIRTED KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic RoHS Compliant: Yes
Datasheet
Description
ROUND POINTER SKIRTED KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Pointer Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) - 98B9795 - Newark, An Avnet Company
Chicago, IL, United States
Round Pointer Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware)
98B9795
Round Pointer Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) 98B9795
ROUND POINTER SKIRTED KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic RoHS Compliant: Yes

ROUND POINTER SKIRTED KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 98B9795
Product Name Round Pointer Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware)
Material Description Plastic
Unlock Full Specs
to access all available technical data