Knob, Black Color, Polycarbonate Material
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Round skirted knob with black color and gloss Finish.
ROUND SKIRTED KNOB W/ ARROW IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 70207004 | 98B9792 |
| Product Name | Knob; Polycarbonate; Round w Arrow on Dial; Black; 0.250 in. Round; 0.7 in. | Round Skirted Knob W/ Arrow Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Knob Type | Round Skirted |