ROUND SKIRTED KNOB WITH DOT IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:PC (Polycarbonate); Knob / Dial Style:Round Skirted with Indicator Dot; Knob Diameter:17.78mm; Product Range:-; Colour:Black RoHS Compliant: Yes
Knob, Black Color, Polycarbonate Material
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Round skirted knob with black color and gloss Finish.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 50B6899 | 70206969 |
| Product Name | Round Skirted Knob With Dot Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) | Knob; Polycarbonate; Round Skirted w Dot; Black; 0.250 in. Round; 0.7 in. |
| Material Description | PC (Polycarbonate) |