Electronic Hardware Corporation Round Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) MS91528-1D2S

Description
ROUND SKIRTED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet
Description
ROUND SKIRTED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 98B9790 - Newark, An Avnet Company
Chicago, IL, United States
Round Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
98B9790
Round Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 98B9790
ROUND SKIRTED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

ROUND SKIRTED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; Polycarbonate; Round Skirted; Black; 0.250 in. Round; 0.7 in.; 0.782 in. - 70206846 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Polycarbonate; Round Skirted; Black; 0.250 in. Round; 0.7 in.; 0.782 in.
70206846
Knob; Polycarbonate; Round Skirted; Black; 0.250 in. Round; 0.7 in.; 0.782 in. 70206846
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.

Knob, Black Color, Polycarbonate Material
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Round skirted knob with black color and gloss Finish.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 98B9790 70206846
Product Name Round Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) Knob; Polycarbonate; Round Skirted; Black; 0.250 in. Round; 0.7 in.; 0.782 in.
Material Description Plastic
Unlock Full Specs
to access all available technical data