Knob, Black Color, Polycarbonate Material
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Round skirted knob with black color and gloss Finish.
ROUND SKIRTED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 70206847 | 36C2687 |
| Product Name | Knob; Polycarbonate; Round Skirted; Black; 0.250 in. Round; 0.7 in.; 0.782 in. | Round Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Knob Type | Round |