Qualified Slip Clutch Knob, MS91528 Styles
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
It molded-in metal drive plate in conjunction with a spring loaded sphere mechanism which provides protection against over torquing and damage of the control⁄component.
POINTER BAR SKIRTED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Pointer Bar Skirted; Knob Diameter:17.78mm; Product Range:-; Body Material:Plastic; Colour:Black RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 70206935 | 98B9787 |
| Product Name | Knob;Bar with Dial;Dia 0.7in;Shaft Sz 0.25in;Black Matte;4-40 UNC-3A | Pointer Bar Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Knob Type | Instrument / Control Knob | Bar |