Electronic Hardware Corporation Shaft Type Ehc (Electronic Hardware) MS91528-0O1B

Description
Shaft Type:Round Shaft; Shaft Diameter:19.05mm; Knob Material:-; Knob / Dial Style:-; Knob Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Shaft Type:Round Shaft; Shaft Diameter:19.05mm; Knob Material:-; Knob / Dial Style:-; Knob Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Ehc (Electronic Hardware) - 73C3561 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Ehc (Electronic Hardware)
73C3561
Shaft Type Ehc (Electronic Hardware) 73C3561
Shaft Type:Round Shaft; Shaft Diameter:19.05mm; Knob Material:-; Knob / Dial Style:-; Knob Diameter:-; Product Range:- RoHS Compliant: Yes

Shaft Type:Round Shaft; Shaft Diameter:19.05mm; Knob Material:-; Knob / Dial Style:-; Knob Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 73C3561
Product Name Shaft Type Ehc (Electronic Hardware)
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Soft-touch Tapered Handle - PG-SOFT - Imao-Fixtureworks
Specs
Handle Type TaperedHandle
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC54.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details