Electronic Hardware Corporation Knob; Polycarbonate; Round; Black; 0.125 in. Round; 0.5 in.; 0.51 in.; Matte MS91528-0N1B

Description
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.
Description
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.

Suppliers

Company
Product
Description
Supplier Links
Knob; Polycarbonate; Round; Black; 0.125 in. Round; 0.5 in.; 0.51 in.; Matte - 70206950 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Polycarbonate; Round; Black; 0.125 in. Round; 0.5 in.; 0.51 in.; Matte
70206950
Knob; Polycarbonate; Round; Black; 0.125 in. Round; 0.5 in.; 0.51 in.; Matte 70206950
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.

Knob, Black Color, Polycarbonate Material
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Round skirted knob with black color and gloss Finish.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Knobs (industrial)
Product Number 70206950
Product Name Knob; Polycarbonate; Round; Black; 0.125 in. Round; 0.5 in.; 0.51 in.; Matte
Knob Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Steel Knobs - 27906 - Jergens, Inc.
Specs
Colors / Finishes Available Black Oxide
Features Knurled
Knob Material Metal
View Details
Clamping Knobs - 199262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Aluminum Lobe Indicator Knob - DHK - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Baked Finish, Silver Gray
Features Indicator / Pointer
View Details