ROUND POINTER SKIRTED KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:PC (Polycarbonate); Knob / Dial Style:Pointer Skirted; Knob Diameter:12.7mm; Product Range:-; Body Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 25C7404 |
| Product Name | Round Pointer Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) |
| Material Description | PC (Polycarbonate) |