Electronic Hardware Corporation Round Skirted Knob With Dot Ind, 3.175Mm; Shaft Type Ehc (Electronic Hardware) MS91528-0E1B

Description
ROUND SKIRTED KNOB WITH DOT IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted with Indicator Dot; Knob Diameter:12.7mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ROUND SKIRTED KNOB WITH DOT IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted with Indicator Dot; Knob Diameter:12.7mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Skirted Knob With Dot Ind, 3.175Mm; Shaft Type Ehc (Electronic Hardware) - 27C8623 - Newark, An Avnet Company
Chicago, IL, United States
Round Skirted Knob With Dot Ind, 3.175Mm; Shaft Type Ehc (Electronic Hardware)
27C8623
Round Skirted Knob With Dot Ind, 3.175Mm; Shaft Type Ehc (Electronic Hardware) 27C8623
ROUND SKIRTED KNOB WITH DOT IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted with Indicator Dot; Knob Diameter:12.7mm; Product Range:- RoHS Compliant: Yes

ROUND SKIRTED KNOB WITH DOT IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted with Indicator Dot; Knob Diameter:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; Polycarbonate; Round Skirted w Dot; Black; 0.125 in. Round; 0.5 in. - 70206843 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Polycarbonate; Round Skirted w Dot; Black; 0.125 in. Round; 0.5 in.
70206843
Knob; Polycarbonate; Round Skirted w Dot; Black; 0.125 in. Round; 0.5 in. 70206843
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.

Knob, Black Color, Polycarbonate Material
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Round skirted knob with black color and gloss Finish.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 27C8623 70206843
Product Name Round Skirted Knob With Dot Ind, 3.175Mm; Shaft Type Ehc (Electronic Hardware) Knob; Polycarbonate; Round Skirted w Dot; Black; 0.125 in. Round; 0.5 in.
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Black Acetal Tee Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 1/4-20
View Details
Switch Knobs - 3-1437621-0 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.5000 inches (12.7 mm)
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Aluminum Palm Grips - 40317 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details