ROUND SKIRTED KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:Plastic; Knob / Dial Style:Round Skirted; Knob Diameter:12.7mm; Product Range:-; Body Material:Plastic; Shaft Size:1/8 (3.18) in. (mm) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 98B9784 |
| Product Name | Round Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) |
| Material Description | Plastic |