Electronic Hardware Corporation Knob; Polycarbonate; Round Skirted; Black; 0.125 in. Round; 0.5 in.; 0.655 in. MS91528-0D1B

Description
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.
Description
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.

Suppliers

Company
Product
Description
Supplier Links
Knob; Polycarbonate; Round Skirted; Black; 0.125 in. Round; 0.5 in.; 0.655 in. - 70206842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Polycarbonate; Round Skirted; Black; 0.125 in. Round; 0.5 in.; 0.655 in.
70206842
Knob; Polycarbonate; Round Skirted; Black; 0.125 in. Round; 0.5 in.; 0.655 in. 70206842
Knob, Black Color, Polycarbonate Material All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926. Round skirted knob with black color and gloss Finish.

Knob, Black Color, Polycarbonate Material
All are molded from high-impact polycarbonate with corrosion-resistant aluminum inserts for maximum strength. Two setscrews: 4-40 UNC-3A on 50, 70 series and 1⁄8" shaft models; 8-32 UNC-3A on others. Meets or exceeds requirements of MIL-K-3926.
Round skirted knob with black color and gloss Finish.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Knobs (industrial)
Product Number 70206842
Product Name Knob; Polycarbonate; Round Skirted; Black; 0.125 in. Round; 0.5 in.; 0.655 in.
Knob Type Round Skirted
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 478620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Silver
Material Description Stainless steel
View Details
Instrumentation Knob, Aluminum - 8517 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
2 suppliers
Thermoplastic Fluted Knobs - 32351 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Plastic Indicator Knurled Knob - DGK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte; Black Oxide Finish; Dial Handles: Red, Black
Features Indicator / Pointer; Knurled
Knob Material Plastic
View Details