Electronic Hardware Corporation Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) EH712N2S

Description
ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round; Knob Diameter:22.86mm; Product Range:EH Series; Body Material:ABS Plastic RoHS Compliant: Yes
Datasheet
Description
ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round; Knob Diameter:22.86mm; Product Range:EH Series; Body Material:ABS Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 95F6999 - Newark, An Avnet Company
Chicago, IL, United States
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
95F6999
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 95F6999
ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round; Knob Diameter:22.86mm; Product Range:EH Series; Body Material:ABS Plastic RoHS Compliant: Yes

ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round; Knob Diameter:22.86mm; Product Range:EH Series; Body Material:ABS Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 95F6999
Product Name Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
Material Description ABS (Acrylonitrile Butadiene Styrene)
Unlock Full Specs
to access all available technical data