DOUBLE BAR SKIRTED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Double Bar Skirted; Knob Diameter:17.78mm; Product Range:EH Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 95F6997 |
| Product Name | Double Bar Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Knob Type | Bar |