POINTER ROUND KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Pointer; Knob Diameter:12.7mm; Product Range:EH Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 95F6986 |
| Product Name | Pointer Round Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) |
| Material Description | ABS (Acrylonitrile Butadiene Styrene) |