Electronic Hardware Corporation Round Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) EH710D1S

Description
ROUND SKIRTED KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted; Knob Diameter:12.7mm; Product Range:EH Series RoHS Compliant: Yes
Datasheet
Description
ROUND SKIRTED KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted; Knob Diameter:12.7mm; Product Range:EH Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) - 95F6981 - Newark, An Avnet Company
Chicago, IL, United States
Round Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware)
95F6981
Round Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware) 95F6981
ROUND SKIRTED KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted; Knob Diameter:12.7mm; Product Range:EH Series RoHS Compliant: Yes

ROUND SKIRTED KNOB, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted; Knob Diameter:12.7mm; Product Range:EH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 95F6981
Product Name Round Skirted Knob, 3.175Mm; Shaft Type Ehc (Electronic Hardware)
Material Description ABS (Acrylonitrile Butadiene Styrene)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers
PUSH KNOB - PK-03/CR - PK-03/CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Metal
View Details