Electronic Hardware Corporation Regent Series Knob EH71-4E2S

Description
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Ill uminated Knobs, Backlit/Backlight Knobs, Casted Knobs, Metal Knobs, Machined Aluminum Knobs, Clamp Knobs, and Ball Knobs to Industrial, Aviation Plastic Knobs, Military and Commercial users including Medical Equipment Knobs, Lawn Care Equipment Knobs & Handles, Exercise Equipment Knobs, Laboratory Equipment Knobs, Industrial Equipment Knobs, Packaging Equipment Knobs, Thumbscrews, Wingnuts, Oval tapered knobs, Revolving knobs, Leveling Feet, Leveling Mounts, Spinner knobs,T-Handles, Metric Knobs, Material Handling Equipment Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs, Industrial Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware. Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world. As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.
Datasheet
Description
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Ill uminated Knobs, Backlit/Backlight Knobs, Casted Knobs, Metal Knobs, Machined Aluminum Knobs, Clamp Knobs, and Ball Knobs to Industrial, Aviation Plastic Knobs, Military and Commercial users including Medical Equipment Knobs, Lawn Care Equipment Knobs & Handles, Exercise Equipment Knobs, Laboratory Equipment Knobs, Industrial Equipment Knobs, Packaging Equipment Knobs, Thumbscrews, Wingnuts, Oval tapered knobs, Revolving knobs, Leveling Feet, Leveling Mounts, Spinner knobs,T-Handles, Metric Knobs, Material Handling Equipment Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs, Industrial Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware. Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world. As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regent Series Knob - EH71-4E2S - Electronic Hardware Corporation
Ronkonkoma, NY, USA
Regent Series Knob
EH71-4E2S
Regent Series Knob EH71-4E2S
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Ill uminated Knobs, Backlit/Backlight Knobs, Casted Knobs, Metal Knobs, Machined Aluminum Knobs, Clamp Knobs, and Ball Knobs to Industrial, Aviation Plastic Knobs, Military and Commercial users including Medical Equipment Knobs, Lawn Care Equipment Knobs & Handles, Exercise Equipment Knobs, Laboratory Equipment Knobs, Industrial Equipment Knobs, Packaging Equipment Knobs, Thumbscrews, Wingnuts, Oval tapered knobs, Revolving knobs, Leveling Feet, Leveling Mounts, Spinner knobs,T-Handles, Metric Knobs, Material Handling Equipment Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs, Industrial Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware. Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world. As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Illuminated Knobs, Backlit/Backlight Knobs, Casted Knobs, Metal Knobs, Machined Aluminum Knobs, Clamp Knobs, and Ball Knobs to Industrial, Aviation Plastic Knobs, Military and Commercial users including Medical Equipment Knobs, Lawn Care Equipment Knobs & Handles, Exercise Equipment Knobs, Laboratory Equipment Knobs, Industrial Equipment Knobs, Packaging Equipment Knobs, Thumbscrews, Wingnuts, Oval tapered knobs, Revolving knobs, Leveling Feet, Leveling Mounts, Spinner knobs,T-Handles, Metric Knobs, Material Handling Equipment Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs, Industrial Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware.
Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world.
As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.

Supplier's Site
Round Skirted Knob With Line Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 95F7019 - Newark, An Avnet Company
Chicago, IL, United States
Round Skirted Knob With Line Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
95F7019
Round Skirted Knob With Line Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 95F7019
ROUND SKIRTED KNOB WITH LINE IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted with Indicator Line; Knob Diameter:44.45mm RoHS Compliant: Yes

ROUND SKIRTED KNOB WITH LINE IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted with Indicator Line; Knob Diameter:44.45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Electronic Hardware Corporation Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number EH71-4E2S 95F7019
Product Name Regent Series Knob Round Skirted Knob With Line Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
Knob Type Instrument / Control Knob; Spinner
Colors / Finishes Available Black - Glossy
Features Indicator / Pointer; Skirted
Diameter / Width 1.75 inches (44.45 mm)
Unlock Full Specs
to access all available technical data