Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Ill
Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world.
As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.
Round with Arrow on Dial Knob, ABS Plastic Material
ROUND KNOB WITH ARROW INDICATOR, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Arrow; Knob Diameter:17.78mm; Product Range:EH SeriesRoHS Compliant: Yes
| Electronic Hardware Corporation | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | EH71-1F2S | 70206982 | 95F6991 |
| Product Name | Regent Series Knob | Knob; ABS; Round with Arrow on Dial; Black; 1/4 in.; 0.700 in.; Gloss | Round Knob With Arrow Indicator, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Knob Type | Instrument / Control Knob; Spinner | Round Skirted | |
| Colors / Finishes Available | Black - Glossy | ||
| Diameter / Width | 0.7000 inches (17.78 mm) | 0.7000 inches (17.78 mm) | |
| Height | 0.7800 inches (19.81 mm) |