Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Ill
Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world.
As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.
Round with Indicator Knob, ABS Plastic Material
ROUND KNOB WITH LINE INDICATOR, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.7mm; Product Range:EH Series RoHS Compliant: Yes
| Electronic Hardware Corporation | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | EH71-0C1S | 70206971 | 95F6980 |
| Product Name | Regent Series Knob | Knob; ABS; Round with Indicator; Black;1/8 in.; 0.500 in.; Gloss | Round Knob With Line Indicator, 3.175Mm; Shaft Type Ehc (Electronic Hardware) |
| Knob Type | Instrument / Control Knob; Spinner | Round | |
| Colors / Finishes Available | Black - Glossy | ||
| Features | Indicator / Pointer | ||
| Diameter / Width | 0.5000 inches (12.7 mm) | 0.5000 inches (12.7 mm) |