Electronic Hardware Corporation Round Knurled Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) DTM70C2B-72

Description
ROUND KNURLED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Knurled; Knob Diameter:17.78mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Knurled; Knob Diameter:17.78mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 18C4129 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
18C4129
Round Knurled Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 18C4129
ROUND KNURLED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Knurled; Knob Diameter:17.78mm; Product Range:- RoHS Compliant: Yes

ROUND KNURLED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Knurled; Knob Diameter:17.78mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 18C4129
Product Name Round Knurled Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Steel Knurled Control Knob with Stud - 21243 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details