Electronic Hardware Corporation Round Knurled Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) DTM70C2B-20

Description
ROUND KNURLED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Knurled; Knob Diameter:17.78mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Knurled; Knob Diameter:17.78mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 18C4099 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
18C4099
Round Knurled Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 18C4099
ROUND KNURLED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Knurled; Knob Diameter:17.78mm; Product Range:- RoHS Compliant: Yes

ROUND KNURLED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round Knurled; Knob Diameter:17.78mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 18C4099
Product Name Round Knurled Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
Material Description Plastic
Unlock Full Specs
to access all available technical data