Electronic Hardware Corporation Crank Handle Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) DS125-6-2G

Description
CRANK HANDLE ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round with Crank Handle; Knob Diameter:31.75mm; Product Range:DESIGNER Series; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet
Description
CRANK HANDLE ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round with Crank Handle; Knob Diameter:31.75mm; Product Range:DESIGNER Series; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crank Handle Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 83F7392 - Newark, An Avnet Company
Chicago, IL, United States
Crank Handle Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
83F7392
Crank Handle Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 83F7392
CRANK HANDLE ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round with Crank Handle; Knob Diameter:31.75mm; Product Range:DESIGNER Series; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

CRANK HANDLE ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Plastic; Knob / Dial Style:Round with Crank Handle; Knob Diameter:31.75mm; Product Range:DESIGNER Series; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 83F7392
Product Name Crank Handle Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Diameter / Width 2.36 inches (60 mm)
Bore Diameter 2.36 inches (60 mm)
View Details
Gray Delrin, M8 Rosette Knobs Head Thumb Screw - A 9M41MG8398935 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Rosette Knobs
Material Description Gray Delrin
Screw Thread Specifications M8
View Details
Instrumentation Knob, Aluminum - 8516 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details