ROUND SKIRTED KNOB WITH LINE IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round Skirted with Indicator Line; Knob Diameter:22.86mm; Product Range:DESIGNER Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 34C8796 |
| Product Name | Round Skirted Knob With Line Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Knob Material | Metal |