POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Pointer Bar; Knob Diameter:31.75mm; Product Range:400 Series; Body Material:ABS Plastic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 34C9073 |
| Product Name | Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Knob Type | Bar |