Round Skirted with Arrow on Dial Knob, ABS Plastic Material
The 400 Series is made of durable, high-impact ABS plastic. The 400 Series has a lusterless finish and contains a zinc bushing and set screws (4-40 UNC 3A).
The knob is in black color with matte finish.
ROUND SKIRTED KNOB W/ ARROW IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:31.75mm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 70206858 | 34C9072 |
| Product Name | Knob; ABS; Round Skirted with Arrow on Dial; Black; 1/4 in.; 1.250 in.; Matte | Round Skirted Knob W/ Arrow Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) |
| Diameter / Width | 1.25 inches (31.75 mm) |