Electronic Hardware Corporation Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 409R2B

Description
ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round; Knob Diameter:22.225mm; Product Range:400 Series; Body Material:ABS Plastic RoHS Compliant: Yes
Datasheet
Description
ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round; Knob Diameter:22.225mm; Product Range:400 Series; Body Material:ABS Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 34C9071 - Newark, An Avnet Company
Chicago, IL, United States
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
34C9071
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 34C9071
ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round; Knob Diameter:22.225mm; Product Range:400 Series; Body Material:ABS Plastic RoHS Compliant: Yes

ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round; Knob Diameter:22.225mm; Product Range:400 Series; Body Material:ABS Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 34C9071
Product Name Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
Material Description ABS (Acrylonitrile Butadiene Styrene)
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1721-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Brass Ball Knobs - 36545 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details