Electronic Hardware Corporation Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 409P2B

Description
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Pointer Bar; Knob Diameter:22.225mm; Product Range:400 Series; Body Material:ABS Plastic RoHS Compliant: Yes
Datasheet
Description
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Pointer Bar; Knob Diameter:22.225mm; Product Range:400 Series; Body Material:ABS Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 26C9858 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
26C9858
Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 26C9858
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Pointer Bar; Knob Diameter:22.225mm; Product Range:400 Series; Body Material:ABS Plastic RoHS Compliant: Yes

POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Pointer Bar; Knob Diameter:22.225mm; Product Range:400 Series; Body Material:ABS Plastic RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; ABS; Round Pointer Bar; Black; 1/4 in.; 0.875 in.; Matte - 70206953 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; ABS; Round Pointer Bar; Black; 1/4 in.; 0.875 in.; Matte
70206953
Knob; ABS; Round Pointer Bar; Black; 1/4 in.; 0.875 in.; Matte 70206953
Pointer Bar Knob, ABS Plastic Material The 400 Series is made of durable, high-impact ABS plastic. The 400 Series has a lusterless finish and contains a zinc bushing and set screws (4-40 UNC 3A). The knob is in black color with matte finish.

Pointer Bar Knob, ABS Plastic Material
The 400 Series is made of durable, high-impact ABS plastic. The 400 Series has a lusterless finish and contains a zinc bushing and set screws (4-40 UNC 3A).
The knob is in black color with matte finish.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 26C9858 70206953
Product Name Pointer Bar Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) Knob; ABS; Round Pointer Bar; Black; 1/4 in.; 0.875 in.; Matte
Knob Type Bar
Unlock Full Specs
to access all available technical data