Electronic Hardware Corporation Knob; ABS; Round; Black; 1/4 in.; 0.720in.; Matte 407R2B

Description
Round Knob, ABS Plastic Material The 400 Series is made of durable, high-impact ABS plastic. The 400 Series has a lusterless finish and contains a zinc bushing and set screws (4-40 UNC 3A). The knob is in black color with matte finish.
Datasheet
Description
Round Knob, ABS Plastic Material The 400 Series is made of durable, high-impact ABS plastic. The 400 Series has a lusterless finish and contains a zinc bushing and set screws (4-40 UNC 3A). The knob is in black color with matte finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob; ABS; Round; Black; 1/4 in.; 0.720in.; Matte - 70206856 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; ABS; Round; Black; 1/4 in.; 0.720in.; Matte
70206856
Knob; ABS; Round; Black; 1/4 in.; 0.720in.; Matte 70206856
Round Knob, ABS Plastic Material The 400 Series is made of durable, high-impact ABS plastic. The 400 Series has a lusterless finish and contains a zinc bushing and set screws (4-40 UNC 3A). The knob is in black color with matte finish.

Round Knob, ABS Plastic Material
The 400 Series is made of durable, high-impact ABS plastic. The 400 Series has a lusterless finish and contains a zinc bushing and set screws (4-40 UNC 3A).
The knob is in black color with matte finish.

Supplier's Site
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 40C2144 - Newark, An Avnet Company
Chicago, IL, United States
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
40C2144
Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 40C2144
ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round; Knob Diameter:18.288mm; Product Range:400 Series; Shaft Size:1/4 in RoHS Compliant: Yes

ROUND KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round; Knob Diameter:18.288mm; Product Range:400 Series; Shaft Size:1/4 in RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 70206856 40C2144
Product Name Knob; ABS; Round; Black; 1/4 in.; 0.720in.; Matte Round Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
Diameter / Width 0.7200 inches (18.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 1883453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Two Part Mouldings Inner Moulding Polypropylene Over Moulded with ’Soft Touch’ Thermoplastic Elastomer
View Details
Instrumentation Knob, Aluminum - 8519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
#10-32 Black Acetal Tee Knob & Cap Screw Ass'y, 1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications #10-32
View Details