POINTER BAR SKIRTED KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Pointer Bar Skirted with Indicator Arrow; Knob Diameter:18.288mm RoHS Compliant: Yes
Pointer Bar Skirted with Arrow on Dial Knob, ABS Plastic Material
The 400 Series is made of durable, high-impact ABS plastic. The 400 Series has a lusterless finish and contains a zinc bushing and set screws (4-40 UNC 3A).
The knob is in black color with matte finish.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 34C9069 | 70206859 |
| Product Name | Pointer Bar Skirted Knob, 6.35Mm; Shaft Type Ehc (Electronic Hardware) | Knob; ABS; Round Pointer Bar Skirted with Arrow on Dial; Black; 1/4 in.; Matte |
| Knob Type | Bar |