Electronic Hardware Corporation Round Skirted Knob W/ Arrow Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 407D2B

Description
ROUND SKIRTED KNOB W/ ARROW IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:18.288mm RoHS Compliant: Yes
Datasheet
Description
ROUND SKIRTED KNOB W/ ARROW IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:18.288mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Skirted Knob W/ Arrow Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) - 34C9068 - Newark, An Avnet Company
Chicago, IL, United States
Round Skirted Knob W/ Arrow Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware)
34C9068
Round Skirted Knob W/ Arrow Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) 34C9068
ROUND SKIRTED KNOB W/ ARROW IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:18.288mm RoHS Compliant: Yes

ROUND SKIRTED KNOB W/ ARROW IND, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:18.288mm RoHS Compliant: Yes

Supplier's Site Datasheet
Knob; ABS; Round Skirted with Arrow on Dial; Black; 1/4 in.; 0.720 in.; Matte - 70206857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; ABS; Round Skirted with Arrow on Dial; Black; 1/4 in.; 0.720 in.; Matte
70206857
Knob; ABS; Round Skirted with Arrow on Dial; Black; 1/4 in.; 0.720 in.; Matte 70206857
Round Skirted with Arrow on Dial Knob, ABS Plastic Material The 400 Series is made of durable, high-impact ABS plastic. The 400 Series has a lusterless finish and contains a zinc bushing and set screws (4-40 UNC 3A). The knob is in black color with matte finish.

Round Skirted with Arrow on Dial Knob, ABS Plastic Material
The 400 Series is made of durable, high-impact ABS plastic. The 400 Series has a lusterless finish and contains a zinc bushing and set screws (4-40 UNC 3A).
The knob is in black color with matte finish.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial)
Product Number 34C9068 70206857
Product Name Round Skirted Knob W/ Arrow Ind, 6.35Mm; Shaft Type Ehc (Electronic Hardware) Knob; ABS; Round Skirted with Arrow on Dial; Black; 1/4 in.; 0.720 in.; Matte
Material Description ABS (Acrylonitrile Butadiene Styrene)
Unlock Full Specs
to access all available technical data