Electronic Hardware Corporation Round Skirted Knob W/ Arrow Ind, 3.175Mm; Shaft Type Ehc (Electronic Hardware) 407D1B

Description
ROUND SKIRTED KNOB W/ ARROW IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:18.288mm RoHS Compliant: Yes
Datasheet
Description
ROUND SKIRTED KNOB W/ ARROW IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:18.288mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Skirted Knob W/ Arrow Ind, 3.175Mm; Shaft Type Ehc (Electronic Hardware) - 34C9067 - Newark, An Avnet Company
Chicago, IL, United States
Round Skirted Knob W/ Arrow Ind, 3.175Mm; Shaft Type Ehc (Electronic Hardware)
34C9067
Round Skirted Knob W/ Arrow Ind, 3.175Mm; Shaft Type Ehc (Electronic Hardware) 34C9067
ROUND SKIRTED KNOB W/ ARROW IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:18.288mm RoHS Compliant: Yes

ROUND SKIRTED KNOB W/ ARROW IND, 3.175MM; Shaft Type:Round Shaft; Shaft Diameter:3.175mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Skirted with Indicator Arrow; Knob Diameter:18.288mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 34C9067
Product Name Round Skirted Knob W/ Arrow Ind, 3.175Mm; Shaft Type Ehc (Electronic Hardware)
Material Description ABS (Acrylonitrile Butadiene Styrene)
Unlock Full Specs
to access all available technical data