Electronic Hardware Corporation 3000 Series Knob 3488-2-S

Description
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Ill uminated Knobs, Backlit/Backlight Knobs, Casted Knobs, Metal Knobs, Machined Aluminum Knobs, Clamp Knobs, and Ball Knobs to Industrial, Aviation Plastic Knobs, Military and Commercial users including Medical Equipment Knobs, Lawn Care Equipment Knobs & Handles, Exercise Equipment Knobs, Laboratory Equipment Knobs, Industrial Equipment Knobs, Packaging Equipment Knobs, Thumbscrews, Wingnuts, Oval tapered knobs, Revolving knobs, Leveling Feet, Leveling Mounts, Spinner knobs,T-Handles, Metric Knobs, Material Handling Equipment Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs, Industrial Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware. Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world. As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.
Datasheet
Description
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Ill uminated Knobs, Backlit/Backlight Knobs, Casted Knobs, Metal Knobs, Machined Aluminum Knobs, Clamp Knobs, and Ball Knobs to Industrial, Aviation Plastic Knobs, Military and Commercial users including Medical Equipment Knobs, Lawn Care Equipment Knobs & Handles, Exercise Equipment Knobs, Laboratory Equipment Knobs, Industrial Equipment Knobs, Packaging Equipment Knobs, Thumbscrews, Wingnuts, Oval tapered knobs, Revolving knobs, Leveling Feet, Leveling Mounts, Spinner knobs,T-Handles, Metric Knobs, Material Handling Equipment Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs, Industrial Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware. Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world. As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000 Series Knob - 3488-2-S - Electronic Hardware Corporation
Ronkonkoma, NY, USA
3000 Series Knob
3488-2-S
3000 Series Knob 3488-2-S
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Ill uminated Knobs, Backlit/Backlight Knobs, Casted Knobs, Metal Knobs, Machined Aluminum Knobs, Clamp Knobs, and Ball Knobs to Industrial, Aviation Plastic Knobs, Military and Commercial users including Medical Equipment Knobs, Lawn Care Equipment Knobs & Handles, Exercise Equipment Knobs, Laboratory Equipment Knobs, Industrial Equipment Knobs, Packaging Equipment Knobs, Thumbscrews, Wingnuts, Oval tapered knobs, Revolving knobs, Leveling Feet, Leveling Mounts, Spinner knobs,T-Handles, Metric Knobs, Material Handling Equipment Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs, Industrial Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware. Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world. As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic Knobs, Custom Plastic Knobs in the USA. We supply Transilluminated/Illuminated Knobs, Backlit/Backlight Knobs, Casted Knobs, Metal Knobs, Machined Aluminum Knobs, Clamp Knobs, and Ball Knobs to Industrial, Aviation Plastic Knobs, Military and Commercial users including Medical Equipment Knobs, Lawn Care Equipment Knobs & Handles, Exercise Equipment Knobs, Laboratory Equipment Knobs, Industrial Equipment Knobs, Packaging Equipment Knobs, Thumbscrews, Wingnuts, Oval tapered knobs, Revolving knobs, Leveling Feet, Leveling Mounts, Spinner knobs,T-Handles, Metric Knobs, Material Handling Equipment Knobs, Hospital Bed & Equipment Knobs and Food Service Equipment Knobs & Handles. We engineer and design Round Knobs, Fluted Knobs, Dial Knobs, Pointer Knobs, Bar Knobs, Button and Slider Knobs, 3000 Knobs, Indexed Clamping Handles, Clamping Knobs, Adjustable Ratchets, Industrial Knobs, Industrial Components, Industrial Assemblies, MIL-K-25049, SAE-AS-7788, NASM3926, MIL-L-85762, Manufactured Assemblies and Industrial Hardware.
Electronic Hardware Corporation manufactures and distributes all NSN's in Federal supply class (FSC) 5355 - knobs, pointers, and dials. Knobs that are in stock are shipped within 24 hours. EHC is one of the premier knob manufacturers in the world.
As an ISO 9001:2008 certified supplier, we provide services such as Engineering, Prototyping, Manufacturing, Procurement and Kitting to our valued customers.

Supplier's Site
Round Knurled Knob, 18.29Mm, Black; Shaft Type Ehc (Electronic Hardware) - 82Y9386 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Knob, 18.29Mm, Black; Shaft Type Ehc (Electronic Hardware)
82Y9386
Round Knurled Knob, 18.29Mm, Black; Shaft Type Ehc (Electronic Hardware) 82Y9386
ROUND KNURLED KNOB, 18.29MM, BLACK; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Round Knurled; Knob Diameter:18.29mm; Product Range:3000 Series RoHS Compliant: Yes

ROUND KNURLED KNOB, 18.29MM, BLACK; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Round Knurled; Knob Diameter:18.29mm; Product Range:3000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Electronic Hardware Corporation Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 3488-2-S 82Y9386
Product Name 3000 Series Knob Round Knurled Knob, 18.29Mm, Black; Shaft Type Ehc (Electronic Hardware)
Knob Type Instrument / Control Knob; Spinner
Unlock Full Specs
to access all available technical data