KNOB, ROUND SKIRTED W/DOT, 22.86MM, BLK; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:PC (Polycarbonate); Knob / Dial Style:Round Skirted with Indicator Dot; Knob Diameter:22.86"; Product Range:MS91528 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 35B7142 |
| Product Name | Knob, Round Skirted W/dot, 22.86Mm, Blk; Shaft Type Ehc (Electronic Hardware) |
| Material Description | PC (Polycarbonate) |