Electronic Hardware Corporation Shaft Type Ehc (Electronic Hardware) 05SC23S-M1015

Description
Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:Thermoplast ic; Knob / Dial Style:Scallop; Knob Diameter:60mm; Product Range:- RoHS Compliant: Yes
Description
Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:Thermoplast ic; Knob / Dial Style:Scallop; Knob Diameter:60mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Ehc (Electronic Hardware) - 82Y9333 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Ehc (Electronic Hardware)
82Y9333
Shaft Type Ehc (Electronic Hardware) 82Y9333
Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:Thermoplast ic; Knob / Dial Style:Scallop; Knob Diameter:60mm; Product Range:- RoHS Compliant: Yes

Shaft Type:Round Shaft; Shaft Diameter:-; Knob Material:Thermoplastic; Knob / Dial Style:Scallop; Knob Diameter:60mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 82Y9333
Product Name Shaft Type Ehc (Electronic Hardware)
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
STAINLESS STEEL HANDLE - 8264-S - 8264-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel, Aluminum
View Details
Round Brass Instrumentation Handle - 491 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Handles - HM1323-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details