Electronic Hardware Corporation Shaft Type Ehc (Electronic Hardware) 04B-12M-3716R

Description
Shaft Type:Round Shaft; Shaft Diameter:11.43mm; Knob Material:Thermoset Plastic; Knob / Dial Style:Ball; Knob Diameter:31.8mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Shaft Type:Round Shaft; Shaft Diameter:11.43mm; Knob Material:Thermoset Plastic; Knob / Dial Style:Ball; Knob Diameter:31.8mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Ehc (Electronic Hardware) - 82Y9264 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Ehc (Electronic Hardware)
82Y9264
Shaft Type Ehc (Electronic Hardware) 82Y9264
Shaft Type:Round Shaft; Shaft Diameter:11.43mm; Knob Material:Thermoset Plastic; Knob / Dial Style:Ball; Knob Diameter:31.8mm; Product Range:- RoHS Compliant: Yes

Shaft Type:Round Shaft; Shaft Diameter:11.43mm; Knob Material:Thermoset Plastic; Knob / Dial Style:Ball; Knob Diameter:31.8mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 82Y9264
Product Name Shaft Type Ehc (Electronic Hardware)
Material Description Thermoset Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427C6BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC54.3/NSK -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details