HEAT SHRINK TUBING, 3:1, BLACK, 25.4MM; Shrink Ratio:3:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Protective Sleeving |
Product Number | 85AC1253 |
Product Name | Heat Shrink Tubing, 3 Shrinkmate |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |