Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate SM111-03-2000-048

Description
HEAT SHRINK TUBING, 2:1, BLACK, 50.8MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, BLACK, 50.8MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC1244 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC1244
Heat Shrink Tubing, 2 Shrinkmate 85AC1244
HEAT SHRINK TUBING, 2:1, BLACK, 50.8MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, BLACK, 50.8MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:2"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1244
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-05-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details