Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate SM111-03-0375-012

Description
HEAT SHRINK TUBING, 2:1, BLACK, 9.53MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Metric:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, BLACK, 9.53MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC1217 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC1217
Heat Shrink Tubing, 2 Shrinkmate 85AC1217
HEAT SHRINK TUBING, 2:1, BLACK, 9.53MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, BLACK, 9.53MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1217
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 137422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details