Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate SM111-02-0093-024

Description
HEAT SHRINK TUBING, 2:1, BLACK, 2.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, BLACK, 2.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC1158 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC1158
Heat Shrink Tubing, 2 Shrinkmate 85AC1158
HEAT SHRINK TUBING, 2:1, BLACK, 2.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, BLACK, 2.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1158
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 063579-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details