Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate PL111-02-0080-048

Description
HEAT SHRINK TUBING, 2:1, CLEAR, 2.03MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2.03mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:48"; Length - Metric:1.2mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, CLEAR, 2.03MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2.03mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:48"; Length - Metric:1.2mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC1075 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC1075
Heat Shrink Tubing, 2 Shrinkmate 85AC1075
HEAT SHRINK TUBING, 2:1, CLEAR, 2.03MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2.03mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:48"; Length - Metric:1.2mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, CLEAR, 2.03MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2.03mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:48"; Length - Metric:1.2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1075
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S11-S9-11-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-2-01-QB6IN-1 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Tubing - 0838016010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details