Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate PL111-02-0055-024

Description
HEAT SHRINK TUBING, 2:1, CLEAR, 1.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.055"; I.D. Supplied - Metric:1.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 2:1, CLEAR, 1.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.055"; I.D. Supplied - Metric:1.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 85AC1061, is a 2:1 shrink ratio product designed for EMI shielding applications. It is constructed from polyolefin or clear medical-grade polyester, featuring a highly conductive Polymer Thick Film silver inner coating that provides electrical continuity and shielding against EMI, RFI, and ESD. The tubing can be easily shrunk using a heat gun or oven, allowing for quick and solder-free connections between various components, including coaxial cables and shielded connectors. This product operates effectively within a temperature range of -55°C to +135°C and has a dielectric strength of 600 Volts/mil. The tubing is compliant with RoHS and EU REACH regulations, ensuring it meets environmental standards. The resistance of the shrunken tubing is approximately 1 ohm per inch, with the overall resistance of any splice determined by the gap between the objects being joined. The tubing also passes aerospace industry vacuum stability requirements, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 85AC1061, is a 2:1 shrink ratio product designed for EMI shielding applications. It is constructed from polyolefin or clear medical-grade polyester, featuring a highly conductive Polymer Thick Film silver inner coating that provides electrical continuity and shielding against EMI, RFI, and ESD. The tubing can be easily shrunk using a heat gun or oven, allowing for quick and solder-free connections between various components, including coaxial cables and shielded connectors. This product operates effectively within a temperature range of -55°C to +135°C and has a dielectric strength of 600 Volts/mil. The tubing is compliant with RoHS and EU REACH regulations, ensuring it meets environmental standards. The resistance of the shrunken tubing is approximately 1 ohm per inch, with the overall resistance of any splice determined by the gap between the objects being joined. The tubing also passes aerospace industry vacuum stability requirements, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC1061 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC1061
Heat Shrink Tubing, 2 Shrinkmate 85AC1061
HEAT SHRINK TUBING, 2:1, CLEAR, 1.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.055"; I.D. Supplied - Metric:1.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, CLEAR, 1.4MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.055"; I.D. Supplied - Metric:1.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1061
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 015283-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details