Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate PL111-01-0080-036

Description
HEAT SHRINK TUBING, 2:1, CLEAR, 2.03MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2.03mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, CLEAR, 2.03MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2.03mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC1013 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC1013
Heat Shrink Tubing, 2 Shrinkmate 85AC1013
HEAT SHRINK TUBING, 2:1, CLEAR, 2.03MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2.03mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, CLEAR, 2.03MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.08"; I.D. Supplied - Metric:2.03mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1013
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 012644-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details