Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate PL111-01-0050-012

Description
HEAT SHRINK TUBING, 2:1, CLEAR, 1.27MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.05"; I.D. Supplied - Metric:1.27mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:12"; Length - Metric:305mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, CLEAR, 1.27MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.05"; I.D. Supplied - Metric:1.27mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:12"; Length - Metric:305mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC0995 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC0995
Heat Shrink Tubing, 2 Shrinkmate 85AC0995
HEAT SHRINK TUBING, 2:1, CLEAR, 1.27MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.05"; I.D. Supplied - Metric:1.27mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:12"; Length - Metric:305mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, CLEAR, 1.27MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.05"; I.D. Supplied - Metric:1.27mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:12"; Length - Metric:305mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC0995
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details