Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate PL111-01-0024-024

Description
HEAT SHRINK TUBING, 2:1, CLEAR, 0.61MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.024"; I.D. Supplied - Metric:0.61mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, CLEAR, 0.61MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.024"; I.D. Supplied - Metric:0.61mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC0992 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC0992
Heat Shrink Tubing, 2 Shrinkmate 85AC0992
HEAT SHRINK TUBING, 2:1, CLEAR, 0.61MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.024"; I.D. Supplied - Metric:0.61mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, CLEAR, 0.61MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.024"; I.D. Supplied - Metric:0.61mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC0992
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Boots - 042917-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Heat Shrink Tubing - 2887613 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 512 inch (13000 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details